Manufacturer: IXYS
Win Source Part Number: 1168472-DPG20C400PN
Series: HiPerFRED2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Standard
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: DPG20C400PN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220ABFP
Voltage - Forward (Vf) (Maximum) @ If: 1.32V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): RF2001T3DHZ; SFF1606G C0G; SFF2006G C0;
Introduction Date: October 13, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack
DIODE ARRAY GP 400V 10A TO220FP
DIODE ARR GP 400V 10A TO220ABFP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1168472-DPG20C400PN | DPG20C400PN-ND | 401-DPG20C400PN | DPG20C400PN |
| Product Name | Diodes, Rectifiers - Arrays - DPG20C400PN | Diode Arrays | DIODE ARRAY GP 400V 10A TO220FP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | Standard | ||
| VF | 1.32 volts | 1.32 volts | 1.32 volts | |
| VR | 400 volts | 400 volts | ||
| IR | 1.00E-3 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |