DIODES Incorporated Zener Diode Arrays DZ23C10-7

Description
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C10DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C10DITR-ND
Zener Diode Arrays DZ23C10DITR-ND
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
10V SOT23 Zener Diode
295-DZ23C10-7
10V SOT23 Zener Diode 295-DZ23C10-7
DIODE ZENER ARRAY 10V SOT23-3 Product overview: DZ23C10-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C10-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 10V SOT23-3 Product overview: DZ23C10-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C10-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1324869-DZ23C10-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1324869-DZ23C10-7
Discrete Semiconductor Products - Diodes - Zener - Arrays 1324869-DZ23C10-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324869-DZ23C10-7 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: DZ23C10DITR,DZ23C10C T,DZ23C10TR,DZ23C10T R-ND,DZ23C10CT-ND,DZ 23C107,DZ23C10,DZ23C 10DICT Base Product Number: DZ23C10 RoHS Status: RoHS non-compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324869-DZ23C10-7
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DZ23C10DITR,DZ23C10CT,DZ23C10TR,DZ23C10TR-ND,DZ23C10CT-ND,DZ23C107,DZ23C10,DZ23C10DICT
Base Product Number: DZ23C10
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C10-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C10-7
Discrete Semiconductor Products - Diodes - Zener DZ23C10-7
DIODE ZENER ARRAY 10V SOT23-3

DIODE ZENER ARRAY 10V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number DZ23C10DITR-ND 295-DZ23C10-7 1324869-DZ23C10-7 DZ23C10-7
Product Name Zener Diode Arrays 10V SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data