Manufacturer: Rohm Semiconductor
Win Source Part Number: 109021-DAP202UMTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3F
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-85
DIODE ARRAY GP 80V 100MA UMD3F Product overview: DAP202UMTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202UMTL can be used for catalog matching and distributor lookup.
DIODE, SMALL SIGNAL, 80V, 0.1A, SOT323FL; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA UMD3F
DIODE ARRAY GP 80V 100MA UMD3F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Diode Arrays | Rectifiers |
| Product Number | 109021-DAP202UMTL | DAP202UMTLTR-ND | 286-DAP202UMTL | 74AC0089 | DAP202UMTL | DAP202UMTL |
| Product Name | Diodes, Rectifiers - Arrays - DAP202UMTL | Diode Arrays | 80V 100MA Diode and Rectifier | Diode, Small Signal, 80V, 0.1A, Sot323Fl; Diode Configuration Rohm | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts | 80 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA |