Littelfuse, Inc. Diode Arrays DSB30C30PB

Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSB30C30PB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSB30C30PB-ND
Diode Arrays DSB30C30PB-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1203224-DSB30C30PB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1203224-DSB30C30PB
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1203224-DSB30C30PB
Win Source Part Number: 1203224-DSB30C30PB Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 510 mV @ 15 A Current - Reverse Leakage @ Vr: 10 mA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSB30C30

Win Source Part Number: 1203224-DSB30C30PB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 15 A
Current - Reverse Leakage @ Vr: 10 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSB30C30

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSB30C30PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSB30C30PB
Discrete Semiconductor Products - Diodes - Rectifiers DSB30C30PB
DIODE ARR SCHOTT 30V 15A TO220-3

DIODE ARR SCHOTT 30V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSB30C30PB
Schottky Diodes & Rectifiers DSB30C30PB
Schottky Diodes & Rectifiers 30 Amps 30V

Schottky Diodes & Rectifiers 30 Amps 30V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number DSB30C30PB-ND 1203224-DSB30C30PB DSB30C30PB DSB30C30PB
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Switching Diodes - 8233019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details