Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1325704-DSEP2X61-12A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 2.42 V @ 60 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 1 mA @ 1200 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSEP2X6112A
Base Product Number: DSEP2X61
RoHS Status: ROHS3 Compliant
DIODE MOD GP 1.2KV 60A SOT227B
DIODE MODULE 1.2KV 60A SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | DSEP2X61-12A-ND | 1325704-DSEP2X61-12A | DSEP2X61-12A | DSEP2X61-12A | DSEP2X61-12A |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227B-4 | ||
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | ||||
| VF | 2.42 volts | 2.42 volts | 2.42 volts |