Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DD100N16SHPSA1

Description
Win Source Part Number: 1225525-DD100N16SHPS A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Package: Tray Standard Package: 12 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 130A Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): DD100N16S; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP001272774,DD100N16 S-ND,DD100N16S Base Product Number: DD100N16
Request a Quote Datasheet
Description
Win Source Part Number: 1225525-DD100N16SHPS A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Package: Tray Standard Package: 12 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 130A Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): DD100N16S; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP001272774,DD100N16 S-ND,DD100N16S Base Product Number: DD100N16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1225525-DD100N16SHPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1225525-DD100N16SHPSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1225525-DD100N16SHPSA1
Win Source Part Number: 1225525-DD100N16SHPS A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Package: Tray Standard Package: 12 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 130A Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): DD100N16S; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP001272774,DD100N16 S-ND,DD100N16S Base Product Number: DD100N16

Win Source Part Number: 1225525-DD100N16SHPSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Package: Tray
Standard Package: 12
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 130A
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Alternative Parts (Cross-Reference): DD100N16S;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP001272774,DD100N16S-ND,DD100N16S
Base Product Number: DD100N16

Buy Now Datasheet
Diode Arrays - 448-DD100N16SHPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 1600V 130A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 1600V 130A Chassis Mount Module

Buy Now Datasheet
1.6KV 130A Diode and Rectifier - 286-DD100N16SHPSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 130A Diode and Rectifier
286-DD100N16SHPSA1
1.6KV 130A Diode and Rectifier 286-DD100N16SHPSA1
DIODE MODULE GP 1.6KV 130A Product overview: DD100N16SHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 130A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 130A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD100N16SHPSA1 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1.6KV 130A Product overview: DD100N16SHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 130A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 130A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD100N16SHPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
DD100N16SHPSA1
Discrete Semiconductor Modules DD100N16SHPSA1
Discrete Semiconductor Modules Solder Contact Modules

Discrete Semiconductor Modules Solder Contact Modules

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD100N16SHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD100N16SHPSA1
Discrete Semiconductor Products - Diodes - Rectifiers DD100N16SHPSA1
DIODE MODULE GP 1.6KV 130A

DIODE MODULE GP 1.6KV 130A

Supplier's Site
Diode Arrays - DD100N16SHPSA1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DD100N16SHPSA1
Diode Arrays DD100N16SHPSA1
DIODE MODULE 1600V 100A

DIODE MODULE 1600V 100A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers Diodes
Product Number 1225525-DD100N16SHPSA1 448-DD100N16SHPSA1-ND 286-DD100N16SHPSA1 DD100N16SHPSA1 DD100N16SHPSA1 DD100N16SHPSA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 1.6KV 130A Diode and Rectifier Discrete Semiconductor Modules Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Type Standard
VR 1600 volts 1600 volts
Package Module Module Tray
Unlock Full Specs
to access all available technical data