Manufacturer: IXYS
Win Source Part Number: 869233-DPF60C300HB
Series: HiPerFRED²™
Features: Diode Array 1 Pair Common Cathode Standard 300 V 30A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: DPF60C300
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
DIODE ARRAY GP 300V 30A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 869233-DPF60C300HB | DPF60C300HB-ND | DPF60C300HB |
| Product Name | Diodes, Rectifiers - Arrays - DPF60C300HB | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 300 V 30A Through Hole TO-247-3 | ||
| Package | TO-247; TO-247AD | TO-247; TO-247-3 | TO-247 |
| Arrangement | Common Catode |