6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220FPAB, 3 PIN Product overview: DMV1500SDFD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DMV1500SDFD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 014511-DMV1500SDFD
Packaging: Tube/Rail
Current - Max: 6A
Diode Type: Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 1500V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FPAB
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB
RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB
DIODE ARRAY 600V 6A TO220FPAB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-DMV1500SDFD | 014511-DMV1500SDFD | 497-4198-5-ND | DMV1500SDFD |
| Product Name | 6A 1500V Diode and Rectifier | RF Diodes - DMV1500SDFD | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220FPAB | TO-220; TO-220-3 Full Pack | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | 150 C (302 F) | 150 C (302 F) |