Zilog Diodes, Rectifiers - Arrays - DGSK40-018A DGSK40-018A

Description
Manufacturer: IXYS Win Source Part Number: 868783-DGSK40-018A Features: Diode Array 1 Pair Common Cathode Schottky 180 V 23A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 868783-DGSK40-018A Features: Diode Array 1 Pair Common Cathode Schottky 180 V 23A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DGSK40-018A - 868783-DGSK40-018A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DGSK40-018A
868783-DGSK40-018A
Diodes, Rectifiers - Arrays - DGSK40-018A 868783-DGSK40-018A
Manufacturer: IXYS Win Source Part Number: 868783-DGSK40-018A Features: Diode Array 1 Pair Common Cathode Schottky 180 V 23A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 868783-DGSK40-018A
Features: Diode Array 1 Pair Common Cathode Schottky 180 V 23A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - DGSK40-018A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DGSK40-018A-ND
Diode Arrays DGSK40-018A-ND
Diode Array 1 Pair Common Cathode Schottky 180V 23A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 180V 23A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DGSK40-018A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DGSK40-018A
Discrete Semiconductor Products - Diodes - Rectifiers DGSK40-018A
DIODE ARR SCHOT 180V 23A TO220-3

DIODE ARR SCHOT 180V 23A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 868783-DGSK40-018A DGSK40-018A-ND DGSK40-018A
Product Name Diodes, Rectifiers - Arrays - DGSK40-018A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 180 V 23A Through Hole TO-220-3
Package TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Arrangement Common Catode
Unlock Full Specs
to access all available technical data