Infineon Technologies AG 3400V 573A Diode and Rectifier DD435N34KHPSA1

Description
DIODE MODULE GP 3400V 573A Product overview: DD435N34KHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3400V, 573A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3400V, 573A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD435N34KHPSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE GP 3400V 573A Product overview: DD435N34KHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3400V, 573A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3400V, 573A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD435N34KHPSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3400V 573A Diode and Rectifier - 286-DD435N34KHPSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3400V 573A Diode and Rectifier
286-DD435N34KHPSA1
3400V 573A Diode and Rectifier 286-DD435N34KHPSA1
DIODE MODULE GP 3400V 573A Product overview: DD435N34KHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3400V, 573A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3400V, 573A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD435N34KHPSA1 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 3400V 573A Product overview: DD435N34KHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3400V, 573A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3400V, 573A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD435N34KHPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DD435N34KHPSA1 - 916818-DD435N34KHPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DD435N34KHPSA1
916818-DD435N34KHPSA1
Diodes, Rectifiers - Arrays - DD435N34KHPSA1 916818-DD435N34KHPSA1
Manufacturer: Infineon Technologies Win Source Part Number: 916818-DD435N34KHPSA 1 Features: Diode Array 1 Pair Series Connection Standard 3400 V 573A Chassis Mount Module Speed: Standard Recovery >500ns, > 200mA (Io) Package: Module Package: Bulk Mounting: Chassis Mount Family Name: DD435N34 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DD435N34K, DD435N34K-ND, SP000083036

Manufacturer: Infineon Technologies
Win Source Part Number: 916818-DD435N34KHPSA1
Features: Diode Array 1 Pair Series Connection Standard 3400 V 573A Chassis Mount Module
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Module
Package: Bulk
Mounting: Chassis Mount
Family Name: DD435N34
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DD435N34K, DD435N34K-ND, SP000083036

Buy Now Datasheet
Diode Arrays - 448-DD435N34KHPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 3400V 573A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 3400V 573A Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD435N34KHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD435N34KHPSA1
Discrete Semiconductor Products - Diodes - Rectifiers DD435N34KHPSA1
DIODE MODULE GP 3400V 573A

DIODE MODULE GP 3400V 573A

Supplier's Site
Diode Module, Dual, 3.4Kv, 435A; Repetitive Reverse Voltage Vrrm Max Infineon - 49AC0181 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 3.4Kv, 435A; Repetitive Reverse Voltage Vrrm Max Infineon
49AC0181
Diode Module, Dual, 3.4Kv, 435A; Repetitive Reverse Voltage Vrrm Max Infineon 49AC0181
DIODE MODULE, DUAL, 3.4KV, 435A; Repetitive Reverse Voltage Vrrm Max:3.4kV; Forward Current If(AV):435A; Forward Voltage VF Max:1.71V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

DIODE MODULE, DUAL, 3.4KV, 435A; Repetitive Reverse Voltage Vrrm Max:3.4kV; Forward Current If(AV):435A; Forward Voltage VF Max:1.71V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 286-DD435N34KHPSA1 916818-DD435N34KHPSA1 448-DD435N34KHPSA1-ND DD435N34KHPSA1 49AC0181
Product Name 3400V 573A Diode and Rectifier Diodes, Rectifiers - Arrays - DD435N34KHPSA1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, Dual, 3.4Kv, 435A; Repetitive Reverse Voltage Vrrm Max Infineon
Package Tray Module Module
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Diode Array 1 Pair Series Connection Standard 3400 V 573A Chassis Mount Module
Unlock Full Specs
to access all available technical data