Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1169821-DSEI2X30-06C
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DIODE MODULE GP 600V 30A SOT227B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DSEI2X30-06C-ND | 1169821-DSEI2X30-06C | DSEI2X30-06C |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEI2X30-06C | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |