Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common anode configuration in ITO-220AB package
Diode Array 1 Pair Common Anode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF20150CR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF20150CR can be used for catalog matching and distributor lookup.
Win Source Part Number: 993101-DSTF20150CR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: DSTF20150CR-ND,-DSTF
Schottky Diodes & Rectifiers 150V 10A 2x Common Anode
DIODE ARR SCHOTT 150V ITO220AB
SCHOTTKY RECT, 150V, 20A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Anode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.2V; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DSTF20150CR | F7443-ND | 286-DSTF20150CR | 993101-DSTF20150CR | DSTF20150CR | DSTF20150CR | 31AC6425 |
| Product Name | Ultralow VF Schottky | Diode Arrays | Schottky 150V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 150V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | TO-220 | ITO-220AB | |
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IF | 20000 mA | 20000 mA | |||||
| IFSM | 150 amps | ||||||
| Arrangement | Common Anode |