DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN217FHT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217FHT146 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 916790-DAN217FHT146
Features: Diode Standard 80 V 100mA Surface Mount SMD3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAN217
Categories: Discrete Semiconductor Products
Case / Package: SMD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 846-DAN217FHT146TR, 846-DAN217FHT146DKR,
Diode Standard 80V 100mA Surface Mount SMD3
Diode Standard 80V 100mA Surface Mount SMD3
Diode Standard 80V 100mA Surface Mount SMD3
DIODE ARRAY GP 80V 100MA SMD3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-DAN217FHT146 | 916790-DAN217FHT146 | 846-DAN217FHT146DKR-ND | DAN217FHT146 |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - DAN217FHT146 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Diode Standard 80 V 100mA Surface Mount SMD3 |