Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-70, SOT-323
Manufacturer: Rohm Semiconductor
Win Source Part Number: 013795-DAP202UT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMD3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 80V 100MA UMD3 Product overview: DAP202UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202UT106 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA UMD3
DIODE ARRAY GP 80V 100MA UMD3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | DAP202UT106TR-ND | 013795-DAP202UT106 | 286-DAP202UT106 | DAP202UT106 | DAP202UT106 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DAP202UT106 | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Anode | Common Anode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | SOT323; SC-70, SOT-323 | UMD3 | Tape & Reel (TR) | SOT323 | SOT323; SC-70, SOT-323 |
| Diode Type | Standard | ||||
| Life Cycle Stage | Declining; Not For New Designs | Declining |