Diode Array 1 Pair Common Cathode Schottky 8V 40A Through Hole TO-247-3
Win Source Part Number: 1355054-DSSK80-0008D
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Base Product Number: DSSK80
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 8 V
Voltage - Forward (Vf) (Max) @ If: 340 mV @ 40 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 mA @ 8 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 40A
Diode Configuration: 1 Pair Common Cathode
DIODE ARR SCHOTT 8V 40A TO247AD
Schottky Diodes & Rectifiers 80 Amps 8V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSSK80-0008D-ND | 1355054-DSSK80-0008D | DSSK80-0008D | DSSK80-0008D |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247 |
| Diode Type | Schottky |