Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1170010-DSSK80-0045B
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 30mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: DSSK80-0045B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 510mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 60CPT045; STPS6045CW; STPS61L45CW;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
DIODE, SCHOTTKY, 2X40A, 45V, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):40A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-247AD, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:450MV, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 45V 40A TO247AD
DIODE ARRAY SCHOTTKY 45V TO247AD
Schottky Diodes & Rectifiers 45V 2X40A
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | DSSK80-0045B-ND | 1170010-DSSK80-0045B | 24741591 | DSSK80-0045B | DSSK80-0045B | DSSK80-0045B |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSSK80-0045B | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | |||
| Diode Type | Schottky; Schottky | Schottky |