Manufacturer: IXYS
Win Source Part Number: 1035181-DSEC30-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Voltage - Forward (Vf) (Max) @ If: 2.74V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-247-3
DIODE ARRAY GP 1200V 15A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1035181-DSEC30-12A | DSEC30-12A-ND | DSEC30-12A | DSEC30-12A |
| Product Name | Diodes, Rectifiers - Arrays - DSEC30-12A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Active | ||
| VF | 2.74 volts | 2.74 volts | ||
| VR | 1200 volts |