Manufacturer: IXYS
Win Source Part Number: 1035237-DSP45-16A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 45A
Current - Reverse Leakage @ Vr: 20μA @ 1600V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 45A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Standard 1600V 45A Through Hole TO-247-3
DIODE ARRAY GP 1600V 45A TO247AD
DIODE ARRAY GP 1600V 45A TO247AD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1035237-DSP45-16A | DSP45-16A-ND | DSP45-16A | DSP45-16A | DSP45-16A |
| Product Name | Diodes, Rectifiers - Arrays - DSP45-16A | Diode Arrays | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.28 volts | 1.28 volts | 1.28 volts | ||
| VR | 1600 volts | 1600 volts |