DIODE ARRAY GP 80V 100MA UMD3F Product overview: DAN217UMFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217UMFHTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 868223-DAN217UMFHTL
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Standard 80 V 100mA Surface Mount SC-85
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DAN217
Categories: Discrete Semiconductor Products
Case / Package: UMD3F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: DAN217UMFHTLTR, DAN217UMFHTLDKR, DAN217UMFHTLCT
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-85
DIODE ARRAY GP 80V 100MA UMD3F
DIODE, AEC-Q101, SMALL SIGNAL, SOT323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current IfsmRoHS Compliant: Yes
SWITCHING DIODES (CORRESPONDS TO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Diodes |
| Product Number | 286-DAN217UMFHTL | 868223-DAN217UMFHTL | DAN217UMFHTLTR-ND | DAN217UMFHTL | 92Y2792 | DAN217UMFHTL |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - DAN217UMFHTL | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Aec-Q101, Small Signal, Sot323; Diode Configuration Rohm | Diode Arrays |
| Package | Tape & Reel (TR) | UMD3F | SC-85 | |||
| RoHS Compliant | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Diode Array 1 Pair Series Connection Standard 80 V 100mA Surface Mount SC-85 | |||||
| Life Cycle Stage | Declining |