Manufacturer: Central Semiconductor Corp
Win Source Part Number: 848006-CSHD6-100C TR13 PBFREE
Features: Diode Array 100 V
Package: Reel - TR
Family Name: CSHD6
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CSHD6-100C DKR-ND, CSHD6-100C CT, CSHD6-100C TR13, CSHD6-100CTR-ND, 1514-CSHD6-100CTR13P
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 100V 6A DPAK Product overview: CSHD6-100C TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CSHD6-100C TR13 PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 848006-CSHD6-100C TR13 PBFREE | 1514-CSHD6-100CTR13PBFREECT-ND | 286-CSHD6-100C TR13 PBFREE |
| Product Name | Diodes, Rectifiers - Arrays - CSHD6-100C TR13 PBFREE | Diode Arrays | 100V 6A DPAK Diode and Rectifier |
| Diode Type | Schottky; Diode Array 100 V |