Infineon Technologies AG Diode Arrays DD600N16KHPSA3

Description
Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 448-DD600N16KHPSA3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount Module

Buy Now Datasheet
Diode Module, Dual, 1.6Kv, 600A, Screw; Repetitive Reverse Voltage Vrrm Max Infineon - 12AC9602 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 1.6Kv, 600A, Screw; Repetitive Reverse Voltage Vrrm Max Infineon
12AC9602
Diode Module, Dual, 1.6Kv, 600A, Screw; Repetitive Reverse Voltage Vrrm Max Infineon 12AC9602
DIODE MODULE, DUAL, 1.6KV, 600A, SCREW; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):600A; Forward Voltage VF Max:1.32V; Diode Module Configuration:Dual Series; Product Range:DD600N Series; SVHC:No SVHC RoHS Compliant: Yes

DIODE MODULE, DUAL, 1.6KV, 600A, SCREW; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):600A; Forward Voltage VF Max:1.32V; Diode Module Configuration:Dual Series; Product Range:DD600N Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DD600N16KHPSA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD600N16KHPSA3
Discrete Semiconductor Products - Diodes - Rectifiers DD600N16KHPSA3
DIODE MODULE GP 1.6KV 600A

DIODE MODULE GP 1.6KV 600A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number 448-DD600N16KHPSA3-ND 12AC9602 DD600N16KHPSA3
Product Name Diode Arrays Diode Module, Dual, 1.6Kv, 600A, Screw; Repetitive Reverse Voltage Vrrm Max Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package Module
RoHS Compliant RoHS
VF 1.32 volts 1.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details