Manufacturer: IXYS
Win Source Part Number: 1169808-DSEC16-06A
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 60μA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: DSEC16-06A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SF1008G C0G; SF1008G C0; GP1005;
Introduction Date: October 30, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3
DIODE ARRAY GP 600V 10A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1169808-DSEC16-06A | DSEC16-06A-ND | DSEC16-06A | DSEC16-06A |
| Product Name | END - OF - LIFE - DSEC16-06A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 2.1 volts | 2.1 volts | ||
| VR | 600 volts | |||
| IR | 0.0600 mA | |||
| trr | 35 ns |