ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier DAN217T146

Description
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN217T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217T146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN217T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217T146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 286-DAN217T146 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
286-DAN217T146
80V 100MA Diode and Rectifier 286-DAN217T146
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN217T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217T146 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN217T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217T146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - DAN217T146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAN217T146DKR-ND
Diode Arrays DAN217T146DKR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DAN217T146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAN217T146CT-ND
Diode Arrays DAN217T146CT-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DAN217T146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAN217T146TR-ND
Diode Arrays DAN217T146TR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DAN217T146 - 013786-DAN217T146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DAN217T146
013786-DAN217T146
Diodes, Rectifiers - Arrays - DAN217T146 013786-DAN217T146
Manufacturer: Rohm Semiconductor Win Source Part Number: 013786-DAN217T146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Family Name: DAN217 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Alternative Parts (Cross-Reference): 1SS226; 1SS226-TP; 1SS226-TP-HF; Introduction Date: November 30, 1999 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 013786-DAN217T146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Family Name: DAN217
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Alternative Parts (Cross-Reference): 1SS226; 1SS226-TP; 1SS226-TP-HF;
Introduction Date: November 30, 1999
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switching Diodes - 7002769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7002769
Switching Diodes 7002769
Diode Switching 80V 100mA SOD-346

Diode Switching 80V 100mA SOD-346

Supplier's Site
Switching Diodes - 1690486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1690486
Switching Diodes 1690486
Diode Switching 80V 100mA SOD-346

Diode Switching 80V 100mA SOD-346

Supplier's Site
Diodes >> Switching Diode - DAN217T146 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
DAN217T146
Diodes >> Switching Diode DAN217T146
80V 200mW Dual 1.2V@100mA 4ns 100mA TO-236-3(SOT-23-3) Switching Diode ROHS

80V 200mW Dual 1.2V@100mA 4ns 100mA TO-236-3(SOT-23-3) Switching Diode ROHS

Supplier's Site Datasheet
Small Signal Diode, 80V, Sot-346; Diode Configuration Rohm - 74M0448 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 80V, Sot-346; Diode Configuration Rohm
74M0448
Small Signal Diode, 80V, Sot-346; Diode Configuration Rohm 74M0448
SMALL SIGNAL DIODE, 80V, SOT-346; Diode Configuration:-; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236 RoHS Compliant: Yes

SMALL SIGNAL DIODE, 80V, SOT-346; Diode Configuration:-; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DAN217T146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAN217T146
Discrete Semiconductor Products - Diodes - Rectifiers DAN217T146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site
Diode Arrays - DAN217T146 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DAN217T146
Diode Arrays DAN217T146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site Datasheet
DIODE ARRAY GP 80V 100MA SMD3 - 687-DAN217T146 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 100MA SMD3
687-DAN217T146
DIODE ARRAY GP 80V 100MA SMD3 687-DAN217T146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Diodes Diodes Rectifiers Diode Arrays Diode Arrays
Product Number 286-DAN217T146 DAN217T146DKR-ND 013786-DAN217T146 7002769 DAN217T146 74M0448 DAN217T146 DAN217T146 687-DAN217T146
Product Name 80V 100MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - DAN217T146 Switching Diodes Diodes >> Switching Diode Small Signal Diode, 80V, Sot-346; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY GP 80V 100MA SMD3
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SMD3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard Standard
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Diode Arrays - 1727-BAV99QC-QZCT-ND - DigiKey
Specs
Tj 150 C (302 F)
Package 3-XDFN Exposed Pad
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details