Littelfuse, Inc. Diode Arrays DPG20C300PN

Description
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG20C300PN-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG20C300PN-ND
Diode Arrays DPG20C300PN-ND
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DPG20C300PN - 1033969-DPG20C300PN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG20C300PN
1033969-DPG20C300PN
Diodes, Rectifiers - Arrays - DPG20C300PN 1033969-DPG20C300PN
Manufacturer: IXYS Win Source Part Number: 1033969-DPG20C300PN Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.27V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220ABFP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1033969-DPG20C300PN
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.27V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220ABFP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG20C300PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG20C300PN
Discrete Semiconductor Products - Diodes - Rectifiers DPG20C300PN
DIODE ARR GP 300V 10A TO220ABFP

DIODE ARR GP 300V 10A TO220ABFP

Supplier's Site
Diode Arrays - DPG20C300PN - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DPG20C300PN
Diode Arrays DPG20C300PN
DIODE ARRAY GP 300V 10A TO220FP

DIODE ARRAY GP 300V 10A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number DPG20C300PN-ND 1033969-DPG20C300PN DPG20C300PN DPG20C300PN
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DPG20C300PN Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 Full Pack TO-220; TO-220ABFP TO-220 TO-220; TO-220-3 Full Pack
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Zener Diodes - 7081885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details