Littelfuse, Inc. Ultrafast Diode DUR6030WT

Description
Littelfuse DUR6030WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-247AD package
Request a Quote Datasheet
Description
Littelfuse DUR6030WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-247AD package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Diode - DUR6030WT - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast Diode
DUR6030WT
Ultrafast Diode DUR6030WT
Littelfuse DUR6030WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-247AD package

Littelfuse DUR6030WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-247AD package

Supplier's Site Datasheet
300V Diode and Rectifier - 286-DUR6030WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V Diode and Rectifier
286-DUR6030WT
300V Diode and Rectifier 286-DUR6030WT
Rectifier Diode, 1 Phase, 2 Element, 300V V(RRM), Silicon, TO-247AD, Product overview: DUR6030WT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DUR6030WT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 300V V(RRM), Silicon, TO-247AD, Product overview: DUR6030WT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DUR6030WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - F7328-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7328-ND
Diode Arrays F7328-ND
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DUR6030WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DUR6030WT
Discrete Semiconductor Products - Diodes - Rectifiers DUR6030WT
DIODE ARRAY GP 300V 30A TO247AD

DIODE ARRAY GP 300V 30A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DUR6030WT
Rectifiers DUR6030WT
Rectifiers 30A 300V Common Cathode

Rectifiers 30A 300V Common Cathode

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number DUR6030WT 286-DUR6030WT F7328-ND DUR6030WT DUR6030WT
Product Name Ultrafast Diode 300V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
IFSM 400 amps
VF 1.3 volts 1.3 volts
IF 60000 mA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7384831P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Dual series high-speed switching diodes - BAV99QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details