Manufacturer: IXYS
Win Source Part Number: 1169838-DSEP2X91-03A
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 300V 90A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE 300V 90A SOT227B
DIODE MODULE GP 300V 90A SOT227B
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 1169838-DSEP2X91-03A | DSEP2X91-03A-ND | DSEP2X91-03A | DSEP2X91-03A | DSEP2X91-03A |
| Product Name | Diodes, Rectifiers - Arrays - DSEP2X91-03A | Diode Arrays | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227B | |||
| VF | 1.54 volts | 1.54 volts |