Manufacturer: IXYS
Win Source Part Number: 1168474-DPG30C300PB
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: DPG30C300PB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.26V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): VS-30CTH03PbF; VS-30CTH03-N3; VS-30CTH03-M3;
Introduction Date: November 06, 2006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3
DIODE ARRAY GP 300V 15A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1168474-DPG30C300PB | DPG30C300PB-ND | DPG30C300PB |
| Product Name | Diodes, Rectifiers - Arrays - DPG30C300PB | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode; Standard | ||
| VF | 1.26 volts | 1.26 volts | |
| VR | 300 volts | ||
| IR | 1.00E-3 mA |