Diode Array 2 Independent Schottky 150V 120A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1325709-DSA240X150NA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 120 A
Current - Reverse Leakage @ Vr: 4 mA @ 150 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120A
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: DSA240
RoHS Status: ROHS3 Compliant
DIODE MOD SCHOTT 150V SOT227B
Schottky Diodes & Rectifiers Schottky Diode Gen 2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSA240X150NA-ND | 1325709-DSA240X150NA | DSA240X150NA | DSA240X150NA |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | ||
| Diode Type | Schottky; Schottky | |||
| RoHS Compliant | RoHS |