Zilog Diodes, Rectifiers - Arrays - DSEP2X31-03A DSEP2X31-03A

Description
Manufacturer: IXYS Win Source Part Number: 917598-DSEP2X31-03A Series: HiPerFRED™ Features: Diode Array 2 Independent Standard 300 V 30A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: DSEP2X31 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 917598-DSEP2X31-03A Series: HiPerFRED™ Features: Diode Array 2 Independent Standard 300 V 30A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: DSEP2X31 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSEP2X31-03A - 917598-DSEP2X31-03A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEP2X31-03A
917598-DSEP2X31-03A
Diodes, Rectifiers - Arrays - DSEP2X31-03A 917598-DSEP2X31-03A
Manufacturer: IXYS Win Source Part Number: 917598-DSEP2X31-03A Series: HiPerFRED™ Features: Diode Array 2 Independent Standard 300 V 30A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: DSEP2X31 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 917598-DSEP2X31-03A
Series: HiPerFRED™
Features: Diode Array 2 Independent Standard 300 V 30A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: DSEP2X31
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - DSEP2X31-03A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEP2X31-03A-ND
Diode Arrays DSEP2X31-03A-ND
Diode Array 2 Independent Standard 300V 30A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 300V 30A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEP2X31-03A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEP2X31-03A
Discrete Semiconductor Products - Diodes - Rectifiers DSEP2X31-03A
DIODE MODULE GP 300V 30A SOT227B

DIODE MODULE GP 300V 30A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSEP2X31-03A
Rectifiers DSEP2X31-03A
Rectifiers 60 Amps 300V

Rectifiers 60 Amps 300V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 917598-DSEP2X31-03A DSEP2X31-03A-ND DSEP2X31-03A DSEP2X31-03A
Product Name Diodes, Rectifiers - Arrays - DSEP2X31-03A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Array 2 Independent Standard 300 V 30A Chassis Mount SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 7513446P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SC-89
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details