Comchip Technology Corporation Diodes, Rectifiers - Arrays - CDSH3-99-G CDSH3-99-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 771474-CDSH3-99-G Packaging: Reel package Package: SOT-523 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2μA @ 75V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 155mA Family Name: CDSH3-99 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-523 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 85V Alternative Parts (Cross-Reference): BAV99T; DAN217W; 1SS362(T5LEKA,F,T); 1SS362(T5RIBM); ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 771474-CDSH3-99-G Packaging: Reel package Package: SOT-523 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2μA @ 75V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 155mA Family Name: CDSH3-99 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-523 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 85V Alternative Parts (Cross-Reference): BAV99T; DAN217W; 1SS362(T5LEKA,F,T); 1SS362(T5RIBM); ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - CDSH3-99-G - 771474-CDSH3-99-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CDSH3-99-G
771474-CDSH3-99-G
Diodes, Rectifiers - Arrays - CDSH3-99-G 771474-CDSH3-99-G
Manufacturer: Comchip Technology Win Source Part Number: 771474-CDSH3-99-G Packaging: Reel package Package: SOT-523 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2μA @ 75V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 155mA Family Name: CDSH3-99 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-523 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 85V Alternative Parts (Cross-Reference): BAV99T; DAN217W; 1SS362(T5LEKA,F,T); 1SS362(T5RIBM); ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 771474-CDSH3-99-G
Packaging: Reel package
Package: SOT-523
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2μA @ 75V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 155mA
Family Name: CDSH3-99
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-523
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 85V
Alternative Parts (Cross-Reference): BAV99T; DAN217W; 1SS362(T5LEKA,F,T); 1SS362(T5RIBM);
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - CDSH3-99-G-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
CDSH3-99-G-ND
Diode Arrays CDSH3-99-G-ND
Diode Array 1 Pair Series Connection Standard 85V 155mA Surface Mount SOT-523

Diode Array 1 Pair Series Connection Standard 85V 155mA Surface Mount SOT-523

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 771474-CDSH3-99-G CDSH3-99-G-ND
Product Name Diodes, Rectifiers - Arrays - CDSH3-99-G Diode Arrays
Diode Type Standard
VF 1.25 volts
VR 85 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
High-speed switching diode - BAW56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details