Manufacturer: Rohm Semiconductor
Win Source Part Number: 013781-DAN202KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Family Name: DAN202K
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Alternative Parts (Cross-Reference): DAN202KFHT146; CMPD2838 BK; CMPD2838;
Introduction Date: October 03, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN202KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN202KT146 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA SMD3
DUAL, DIODE, ARRAY, 3SOT23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA SMD3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 013781-DAN202KT146 | DAN202KT146CT-ND | 286-DAN202KT146 | DAN202KT146 | 40P2861 | DAN202KT146 |
| Product Name | Diodes, Rectifiers - Arrays - DAN202KT146 | Diode Arrays | 80V 100MA Diode and Rectifier | Diode Arrays | Dual, Diode, Array, 3Sot23; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.2 volts | 1.2 volts | 1 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts | 80 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA |