Manufacturer: IXYS
Win Source Part Number: 1169839-DSEP2X91-06A
Series: HiPerFRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1mA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 90A
Family Name: DSEP2x91-06A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 2.05V @ 90A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH200L06TV1; STTH60L06TV1;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 600V 90A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 600V 90A SOT227B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1169839-DSEP2X91-06A | DSEP2X91-06A-ND | DSEP2X91-06A | DSEP2X91-06A |
| Product Name | Diodes, Rectifiers - Arrays - DSEP2X91-06A | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode; Standard | |||
| VF | 2.05 volts | 2.05 volts | ||
| VR | 600 volts | |||
| IR | 1 mA |