DIODE ARRAY GP 80V 100MA UMD3F Product overview: DAN217UMTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN217UMTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 013787-DAN217UMTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 200nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3F
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-85
DIODE ARRAY GP 80V 100MA UMD3F
DIODE, SMALL SIGNAL, 0.1A, 80V, SOT323FL; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA UMD3F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-DAN217UMTL | 013787-DAN217UMTL | DAN217UMTLDKR-ND | DAN217UMTL | 78AC6119 | DAN217UMTL |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - DAN217UMTL | Diode Arrays | Diode Arrays | Diode, Small Signal, 0.1A, 80V, Sot323Fl; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | UMD3F | SC-85 | SC-85 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active |