ROHM Semiconductor USA, LLC Diode Arrays DA228UT106

Description
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DA228UT106CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA228UT106CT-ND
Diode Arrays DA228UT106CT-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - DA228UT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA228UT106DKR-ND
Diode Arrays DA228UT106DKR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - DA228UT106TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA228UT106TR-ND
Diode Arrays DA228UT106TR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
80V 100MA Diode and Rectifier - 286-DA228UT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
286-DA228UT106
80V 100MA Diode and Rectifier 286-DA228UT106
DIODE ARRAY GP 80V 100MA UMD3 Product overview: DA228UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA228UT106 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA UMD3 Product overview: DA228UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA228UT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DA228UT106 - 1032355-DA228UT106 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DA228UT106
1032355-DA228UT106
Diodes, Rectifiers - Arrays - DA228UT106 1032355-DA228UT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 1032355-DA228UT106 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1032355-DA228UT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - DA228UT106 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DA228UT106
Diode Arrays DA228UT106
DIODE ARRAY GP 80V 100MA UMD3

DIODE ARRAY GP 80V 100MA UMD3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA228UT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA228UT106
Discrete Semiconductor Products - Diodes - Rectifiers DA228UT106
DIODE ARRAY GP 80V 100MA UMD3

DIODE ARRAY GP 80V 100MA UMD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number DA228UT106CT-ND 286-DA228UT106 1032355-DA228UT106 DA228UT106 DA228UT106
Product Name Diode Arrays 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - DA228UT106 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) UMD3 SOT323; SC-70, SOT-323
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B20,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Switching Diodes - 7384850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details