Zilog Diode Arrays DSEC60-04A

Description
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEC60-04A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEC60-04A-ND
Diode Arrays DSEC60-04A-ND
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEC60-04A - 203454-DSEC60-04A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC60-04A
203454-DSEC60-04A
Diodes, Rectifiers - Arrays - DSEC60-04A 203454-DSEC60-04A
Manufacturer: IXYS Win Source Part Number: 203454-DSEC60-04A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.49V @ 30A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 250μA @ 400V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 203454-DSEC60-04A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.49V @ 30A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 250μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 30A Diode and Rectifier
286-DSEC60-04A
400V 30A Diode and Rectifier 286-DSEC60-04A
DIODE ARRAY GP 400V 30A TO247AD Product overview: DSEC60-04A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC60-04A can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 30A TO247AD Product overview: DSEC60-04A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC60-04A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC60-04A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC60-04A
Discrete Semiconductor Products - Diodes - Rectifiers DSEC60-04A
DIODE ARRAY GP 400V 30A TO247AD

DIODE ARRAY GP 400V 30A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number DSEC60-04A-ND 203454-DSEC60-04A 286-DSEC60-04A DSEC60-04A
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSEC60-04A 400V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-247; TO-247-3 TO-247; TO-247AD Tube TO-247
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAV99-QVL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details