ROHM Semiconductor USA, LLC Diode Arrays DA204KT146

Description
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DA204KT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA204KT146DKR-ND
Diode Arrays DA204KT146DKR-ND
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DA204KT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA204KT146TR-ND
Diode Arrays DA204KT146TR-ND
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DA204KT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA204KT146CT-ND
Diode Arrays DA204KT146CT-ND
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
20V 100MA Diode and Rectifier - 286-DA204KT146 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 100MA Diode and Rectifier
286-DA204KT146
20V 100MA Diode and Rectifier 286-DA204KT146
DIODE ARRAY GP 20V 100MA SMD3 Product overview: DA204KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA204KT146 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 20V 100MA SMD3 Product overview: DA204KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA204KT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DA204KT146 - 013572-DA204KT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DA204KT146
013572-DA204KT146
Diodes, Rectifiers - Arrays - DA204KT146 013572-DA204KT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 013572-DA204KT146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 15V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Alternative Parts (Cross-Reference): SBAV199LT1G; DA204K; DA204K-T147; DA204KT146; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 013572-DA204KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Alternative Parts (Cross-Reference): SBAV199LT1G; DA204K; DA204K-T147; DA204KT146;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - DA204KT146 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DA204KT146
Diode Arrays DA204KT146
DIODE ARRAY GP 20V 100MA SMD3

DIODE ARRAY GP 20V 100MA SMD3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA204KT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA204KT146
Discrete Semiconductor Products - Diodes - Rectifiers DA204KT146
DIODE ARRAY GP 20V 100MA SMD3

DIODE ARRAY GP 20V 100MA SMD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number DA204KT146DKR-ND 286-DA204KT146 013572-DA204KT146 DA204KT146 DA204KT146
Product Name Diode Arrays 20V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - DA204KT146 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SMD3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data