Littelfuse, Inc. Diode Arrays DSA60C60PB

Description
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSA60C60PB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSA60C60PB-ND
Diode Arrays DSA60C60PB-ND
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Package: Tube Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io) (per Diode): 30A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 30 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Package: Tube
Product Status: Active
Diode Configuration: 1 Pair Common Cathode
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io) (per Diode): 30A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 30 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA60C60PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA60C60PB
Discrete Semiconductor Products - Diodes - Rectifiers DSA60C60PB
DIODE ARR SCHOTT 60V 30A TO220-3

DIODE ARR SCHOTT 60V 30A TO220-3

Supplier's Site
Diode Arrays - DSA60C60PB - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DSA60C60PB
Diode Arrays DSA60C60PB
DIODE ARRAY SCHOTTKY 60V TO220AB

DIODE ARRAY SCHOTTKY 60V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA60C60PB
Schottky Diodes & Rectifiers DSA60C60PB
Schottky Diodes & Rectifiers HIPERFRED 2ND GEN FAST DIODES 60V 60A

Schottky Diodes & Rectifiers HIPERFRED 2ND GEN FAST DIODES 60V 60A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number DSA60C60PB-ND DSA60C60PB DSA60C60PB DSA60C60PB
Product Name Diode Arrays Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220-3
Diode Type Schottky Schottky
Unlock Full Specs
to access all available technical data