Central Semiconductor Corp. Discrete Semiconductor Products Diodes Rectifiers Diode Arrays CMLD6001DO TR PBFREE

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Diode Configuration: 2 Independent Technology: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io) (per Diode): 250mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Diode Configuration: 2 Independent Technology: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io) (per Diode): 250mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Diode Configuration: 2 Independent Technology: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io) (per Diode): 250mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Central Semiconductor Corp
Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Diode Configuration: 2 Independent
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io) (per Diode): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA

Buy Now Datasheet
Diode Arrays - 1514-CMLD6001DOTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diode Arrays - 1514-CMLD6001DOTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diode Arrays - 1514-CMLD6001DOTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 1514-CMLD6001DOTRPBFREETR-ND
Product Name Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Diode Arrays
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual series high-speed switching diodes - BAV99QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
TVS Diodes - 2222819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details