Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common anode configuration in ITO-220AB package
Diode Array 1 Pair Common Anode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 120V ITO220AB
Schottky Diodes & Rectifiers 120V 15A 2x Common Anode
Diode Schottky 120V 30A 3-Pin(3+Tab) ITO-220AB Tube
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | DSTF30120CR | F7451-ND | DSTF30120CR | DSTF30120CR | 461-DSTF30120CR |
| Product Name | Ultralow VF Schottky | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Schottky 120V 30A 3-Pin(3+Tab) ITO-220AB Tube |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | TO-220-2 | TO-220; TO-220-3 Isolated Tab |
| VF | 0.9700 volts | 0.9700 volts | 0.9700 volts | ||
| IF | 30000 mA | 30000 mA | |||
| IFSM | 200 amps |