Zilog Diode Arrays DSEC60-02A

Description
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEC60-02A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEC60-02A-ND
Diode Arrays DSEC60-02A-ND
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEC60-02A - 1035182-DSEC60-02A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC60-02A
1035182-DSEC60-02A
Diodes, Rectifiers - Arrays - DSEC60-02A 1035182-DSEC60-02A
Manufacturer: IXYS Win Source Part Number: 1035182-DSEC60-02A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 30A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1035182-DSEC60-02A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 30A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC60-02A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC60-02A
Discrete Semiconductor Products - Diodes - Rectifiers DSEC60-02A
DIODE ARRAY GP 200V 30A TO247AD

DIODE ARRAY GP 200V 30A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DSEC60-02A-ND 1035182-DSEC60-02A DSEC60-02A
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSEC60-02A Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247AD TO-247
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C7V5-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 9056140 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; High Voltage
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details