Diode Array 2 Independent Standard 600V 96A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1169819-DSEI2X101-06
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 3mA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 96A
Family Name: DSEI2x101-06A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH200L06TV1; STTH60L06TV1;
Introduction Date: May 30, 2011
ECCN: EAR99
Country of Origin: Portugal
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE MODULE GP 600V 96A SOT227B
DIODE MODULE 600V 96A SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | DSEI2X101-06A-ND | 1169819-DSEI2X101-06A | DSEI2X101-06A | DSEI2X101-06A | DSEI2X101-06A |
| Product Name | Diode Arrays | END - OF - LIFE - DSEI2X101-06A | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227B | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 600 volts | 600 volts |