Diode Array 1 Pair Series Connection Standard 1200V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Win Source Part Number: 1185727-DSP8-12AS-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 7 A
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 11A
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263 (D2Pak)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DSP8-12AS,DSP8-12AS-
Base Product Number: DSP8
DIODE ARRAY GP 1200V 11A TO263
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DSP8-12AS-TRL-ND | 1185727-DSP8-12AS-TRL | DSP8-12AS-TRL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | D2PAK |
| Diode Type | Standard | ||
| VF | 1.15 volts | 1.15 volts |