DIODE ZENER ARRAY 3.6V SOT-23
Zener Diodes Dual Zener Diode 3.4V to 3.8V 45mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 1514-CMPZDA3V6TRTIN/LEADTR-ND | CMPZDA3V6 TR TIN/LEAD |
| Product Name | Zener Diode Arrays | Zener Diodes |
| Arrangement | Common Anode |