Infineon DD340N16SHPSA1
Infineon DD340N16SHPSA1
Infineon DD340N16SHPSA1
Diode Array 1 Pair Series Connection Standard 1600V 330A Chassis Mount Module
DIODE MODULE GP 1.6KV 330A
DIODE MODULE, 1.6KV, 330A; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):330A; Forward Voltage VF Max:1.31V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Discrete Semiconductor Modules Solder Contact Modules
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Diodes |
| Product Number | 2266049P | 448-DD340N16SHPSA1-ND | DD340N16SHPSA1 | 34AC1444 | DD340N16SHPSA1 |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 1.6Kv, 330A; Repetitive Reverse Voltage Vrrm Max Infineon | Discrete Semiconductor Modules |
| Diode Type | Schottky | ||||
| Diode Applications | Rectifier | Discrete Semiconductor Modules | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tray | Module | |||
| Tj | -40 to 130 C (-40 to 266 F) |