Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 100V ITO220AB
SCHOTTKY RECT, 100V, 20A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 100V 10A 2x Common Cathode
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | DSTF20100C | F7440-ND | DSTF20100C | 31AC6422 | DSTF20100C |
| Product Name | Ultralow VF Schottky | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 100V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | ITO-220AB | TO-220-2 |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | ||
| IF | 20000 mA | 20000 mA |