Littelfuse, Inc. Diodes, Rectifiers - Arrays - DSI2X55-12A DSI2X55-12A

Description
Manufacturer: IXYS Win Source Part Number: 845119-DSI2X55-12A Features: Diode Array 1200 V Package: Tube Family Name: DSI2X55 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 845119-DSI2X55-12A Features: Diode Array 1200 V Package: Tube Family Name: DSI2X55 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSI2X55-12A - 845119-DSI2X55-12A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSI2X55-12A
845119-DSI2X55-12A
Diodes, Rectifiers - Arrays - DSI2X55-12A 845119-DSI2X55-12A
Manufacturer: IXYS Win Source Part Number: 845119-DSI2X55-12A Features: Diode Array 1200 V Package: Tube Family Name: DSI2X55 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 845119-DSI2X55-12A
Features: Diode Array 1200 V
Package: Tube
Family Name: DSI2X55
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - DSI2X55-12A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSI2X55-12A-ND
Diode Arrays DSI2X55-12A-ND
Diode Array 2 Independent Standard 1200V 56A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1200V 56A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSI2X55-12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSI2X55-12A
Discrete Semiconductor Products - Diodes - Rectifiers DSI2X55-12A
DIODE MOD GP 1.2KV 56A SOT227B

DIODE MOD GP 1.2KV 56A SOT227B

Supplier's Site
Diode - 24741667 - Radwell International
Willingboro, NJ, United States
DIODE, STANDARD, 2X56A, 1200V, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):56A, FORWARD VOLTAGE VF MAX:1.2V, DIODE MODULE CONFIGURATION:DUAL ISOLATED, PRODUCT RANGE:-, NO. OF PHASES:SINGLE PHASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIODE, STANDARD, 2X56A, 1200V, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):56A, FORWARD VOLTAGE VF MAX:1.2V, DIODE MODULE CONFIGURATION:DUAL ISOLATED, PRODUCT RANGE:-, NO. OF PHASES:SINGLE PHASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - DSI2X55-12A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DSI2X55-12A
Diode Arrays DSI2X55-12A
DIODE MODULE 1.2KV 56A SOT227B

DIODE MODULE 1.2KV 56A SOT227B

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSI2X55-12A
Rectifiers DSI2X55-12A
Rectifiers 110 Amps 1200V

Rectifiers 110 Amps 1200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number 845119-DSI2X55-12A DSI2X55-12A-ND DSI2X55-12A 24741667 DSI2X55-12A DSI2X55-12A
Product Name Diodes, Rectifiers - Arrays - DSI2X55-12A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Diode Arrays Rectifiers
Diode Type Diode Array 1200 V
Tj -40 to 150 C (-40 to 302 F)
Package SOT-227-4, miniBLOC SOT-227B-4
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-07S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers