Micro Commercial Components Corp. Diode Arrays DAN217U-TP

Description
DIODE ARRAY GP 80V 100MA SOT-323
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 353-DAN217U-TP-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
353-DAN217U-TP-ND
Diode Arrays 353-DAN217U-TP-ND
DIODE ARRAY GP 80V 100MA SOT-323

DIODE ARRAY GP 80V 100MA SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAN217U-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAN217U-TP
Discrete Semiconductor Products - Diodes - Rectifiers DAN217U-TP
DIODE ARRAY GP 80V 100MA SOT323

DIODE ARRAY GP 80V 100MA SOT323

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers
Product Number 353-DAN217U-TP-ND DAN217U-TP
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 7384881P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details