Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: SanRex Corporation
Win Source Part Number: 1166816-DBA200UA60
Manufacturer Homepage: www.sanrex.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DIODE MODULE GP 600V 100A SOT227 Product overview: DBA200UA60 from SANREX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DBA200UA60 can be used for catalog matching and distributor lookup.
DIODE MODULE GP 600V 100A SOT227
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 4076-DBA200UA60-ND | 1166816-DBA200UA60 | 286-DBA200UA60 | DBA200UA60 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DBA200UA60 | 600V 100A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | SOT-227-4, miniBLOC | Tube | ||
| Diode Type | Step-Recovery Diode |