Littelfuse, Inc. Diodes, Rectifiers - Arrays - DSEI2X61-10B DSEI2X61-10B

Description
Manufacturer: IXYS Win Source Part Number: 805117-DSEI2X61-10B Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 50ns Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Supplier Device Package: SOT-227B Manufacturer Package: SOT-227-4, miniBLOC Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.3V at 60A Current - Reverse Leakage at Vr: 3mA at 1000V Part Number Series: DSEI2X
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 805117-DSEI2X61-10B Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 50ns Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Supplier Device Package: SOT-227B Manufacturer Package: SOT-227-4, miniBLOC Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.3V at 60A Current - Reverse Leakage at Vr: 3mA at 1000V Part Number Series: DSEI2X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSEI2X61-10B - 805117-DSEI2X61-10B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEI2X61-10B
805117-DSEI2X61-10B
Diodes, Rectifiers - Arrays - DSEI2X61-10B 805117-DSEI2X61-10B
Manufacturer: IXYS Win Source Part Number: 805117-DSEI2X61-10B Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 50ns Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Supplier Device Package: SOT-227B Manufacturer Package: SOT-227-4, miniBLOC Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.3V at 60A Current - Reverse Leakage at Vr: 3mA at 1000V Part Number Series: DSEI2X

Manufacturer: IXYS
Win Source Part Number: 805117-DSEI2X61-10B
Packaging: Tube
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Supplier Device Package: SOT-227B
Manufacturer Package: SOT-227-4, miniBLOC
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.3V at 60A
Current - Reverse Leakage at Vr: 3mA at 1000V
Part Number Series: DSEI2X

Buy Now Datasheet
Diode Arrays - DSEI2X61-10B-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEI2X61-10B-ND
Diode Arrays DSEI2X61-10B-ND
Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI2X61-10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI2X61-10B
Discrete Semiconductor Products - Diodes - Rectifiers DSEI2X61-10B
DIODE MODULE GP 1KV 60A SOT227B

DIODE MODULE GP 1KV 60A SOT227B

Supplier's Site
Diode Arrays - DSEI2X61-10B - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DSEI2X61-10B
Diode Arrays DSEI2X61-10B
DIODE MODULE 1KV 60A SOT227B

DIODE MODULE 1KV 60A SOT227B

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEI2X61-10B
Rectifiers DSEI2X61-10B
Rectifiers DIODE Id2x60 BVdass1000

Rectifiers DIODE Id2x60 BVdass1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers
Product Number 805117-DSEI2X61-10B DSEI2X61-10B-ND DSEI2X61-10B DSEI2X61-10B DSEI2X61-10B
Product Name Diodes, Rectifiers - Arrays - DSEI2X61-10B Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Rectifiers
Diode Type Step-Recovery Diode; Standard
VF 2.3 volts 2.3 volts 2.3 volts
VR 1000 volts 1000 volts
IR 3 mA 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details