Diode Array 1 Pair Common Cathode Standard 400V 40A Through Hole TO-247-3
Win Source Part Number: 1055919-DPG80C400HB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: HiPerFRED²™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 40 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Alternative Parts (Cross-Reference): VS-APU3006-F3; VS-APU3006-N3; VS-60CPH03PBF; APT30D40BCTG; RURG3060CC-F085; APT30D60BCTGDPG 80C400HB; DPG-80C400HB;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DPG80C400
DIODE ARRAY GP 400V 40A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DPG80C400HB-ND | 1055919-DPG80C400HB | DPG80C400HB |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 |
| Diode Type | Standard |